Status: | Unknown |
---|---|
Series: | CAN Series |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | CAN Series |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 4A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 15mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
Varistor, 37Pf, 0402, 18Vdc, 14Vac | Newark Electronics |
VARISTOR, 37PF, 0402, 18VDC, 14VAC | element14 |
Var MLV 14VAC/18VDC 4A 33V 0402 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAN0005WP?
Additional datasheets, footprints and schematics for CAN0005WP are listed on our Part Details page. You can also find images and similar parts to CAN0005WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAN0005WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAN0005WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAN0005WP fall under?
The CAN0005WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to CAN0005WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAN0005WP you can contact the distributor directly for product support, shipping queries etc.
Is the CAN0005WP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAN0005WP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CAN0005WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAN0005WP often in real-time on the comparison pages.
What if I can't find stock of CAN0005WP?
You can fill out our help required form which you can use to request a quote for CAN0005WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.