Status: | Unknown |
---|---|
Series: | CAN Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
511
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,855
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
2,000
in stock
|
Buy Now | |
element14
from US$0.16
|
511
in stock
|
Buy Now | |
Avnet Abacus
-
|
38,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | CAN Series |
Clamping Voltage Vc Max | 225V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 4A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 15mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
18 VDC .015J | TTI Europe |
CAN 0603 DC=18V CL=225V 0,015J | Rutronik |
Varistor: zinc-oxide | Transfer Multisort Elektronik |
Can0001Dp Rohs Compliant: Yes |Kyocera Avx CAN0001DP | Newark Electronics |
Varistor Zinc Oxide 22pF 1A 120V 0603 SMD T/R | Avnet America |
VARISTOR, MLV, AEC-Q200, 225V, 0603 | element14 |
0603 14 VAC 18 VDC 225 V Clamp 22 pF Surface Mount CAN BUS Varistor | Future Electronics |
Where can I find additional details, specifications and documents for a CAN0001DP?
Additional datasheets, footprints and schematics for CAN0001DP are listed on our Part Details page. You can also find images and similar parts to CAN0001DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAN0001DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAN0001DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAN0001DP fall under?
The CAN0001DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to CAN0001DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAN0001DP you can contact the distributor directly for product support, shipping queries etc.
Is the CAN0001DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAN0001DP have stock available?
Authorised distributors including TTI Europe, Rutronik, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for CAN0001DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAN0001DP often in real-time on the comparison pages.
What if I can't find stock of CAN0001DP?
You can fill out our help required form which you can use to request a quote for CAN0001DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.