Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shielded Multi-Plug Cable |
---|---|
For Use With | MTi 10-series MTi 100-series MTi-G-710 GNSS/INS. 2.9m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Shielded Multi-Plug Cable |
---|---|
For Use With | MTi 10-series, MTi 100-series, MTi-G-710 GNSS/INS. 2.9m |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Ca-Mp2-Mti -9Pins, 2.9M, Molex Cable Mti | Newark Electronics |
Where can I find additional details, specifications and documents for a CA-MP2-MTI?
Additional datasheets, footprints and schematics for CA-MP2-MTI are listed on our Part Details page. You can also find images and similar parts to CA-MP2-MTI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA-MP2-MTI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA-MP2-MTI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA-MP2-MTI fall under?
The CA-MP2-MTI is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to CA-MP2-MTI when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA-MP2-MTI you can contact the distributor directly for product support, shipping queries etc.
Is the CA-MP2-MTI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA-MP2-MTI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CA-MP2-MTI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA-MP2-MTI often in real-time on the comparison pages.
What if I can't find stock of CA-MP2-MTI?
You can fill out our help required form which you can use to request a quote for CA-MP2-MTI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.