Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | MarS Board RIoTboard SABRE Lite Development Platforms |
Kit Contents | Digital Camera Module Mini USB Cable |
Product Range | - |
Features | 5MP USB Camera Resolution 2592×1944 USB Interface Automatic Focus Max Image Transfer Rate 15fps |
CAMERA MODULE, USB INTERFACE, 5MP | element14 |
Camera Module, Usb Interface, 5Mp | Newark Electronics |
Where can I find additional details, specifications and documents for a CAM8200-U MODULE?
Additional datasheets, footprints and schematics for CAM8200-U MODULE are listed on our Part Details page. You can also find images and similar parts to CAM8200-U MODULE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAM8200-U MODULE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAM8200-U MODULE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAM8200-U MODULE fall under?
The CAM8200-U MODULE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to CAM8200-U MODULE when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAM8200-U MODULE you can contact the distributor directly for product support, shipping queries etc.
Is the CAM8200-U MODULE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAM8200-U MODULE have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CAM8200-U MODULE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAM8200-U MODULE often in real-time on the comparison pages.
What if I can't find stock of CAM8200-U MODULE?
You can fill out our help required form which you can use to request a quote for CAM8200-U MODULE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.