Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
RF Test Component Type | SOLT Calibration Kit |
---|---|
Impedance | 75ohm |
For Use With | Tektronix TTR500 Series Vector Network Analyzers |
RoHS Compliant | Yes |
Type N Male Solt 4-In-One Kit, 75Ohms | Newark Electronics |
Where can I find additional details, specifications and documents for a CALSOLTNM-75?
Additional datasheets, footprints and schematics for CALSOLTNM-75 are listed on our Part Details page. You can also find images and similar parts to CALSOLTNM-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CALSOLTNM-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CALSOLTNM-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CALSOLTNM-75 fall under?
The CALSOLTNM-75 is listed under Test & Measurement > RF Test Equipment > RF & Microwave Test Components.
Can I view similar or alternative parts?
You can view similar parts to CALSOLTNM-75 when available in the RF & Microwave Test Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CALSOLTNM-75 you can contact the distributor directly for product support, shipping queries etc.
Is the CALSOLTNM-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CALSOLTNM-75 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CALSOLTNM-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CALSOLTNM-75 often in real-time on the comparison pages.
What if I can't find stock of CALSOLTNM-75?
You can fill out our help required form which you can use to request a quote for CALSOLTNM-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.