Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Operating Voltage | 600VAC |
---|---|
Switching Current AC3 | 10A |
Load Current Inductive | 10A |
Load Current Resistive | 10A |
No. of Poles | 5 |
Relay Mounting | DIN Rail |
Coil Voltage VDC Nom | 110V |
Coil Type | DC |
Contact Voltage AC Nom | 600V |
RoHS Compliant | Yes |
Contactor: 5-pole | Transfer Multisort Elektronik |
Control relay,110Vdc,3NO+2NC,screw clamp | RS |
Contactor, 3Pst-No/Dpst-Nc, 110Vdc, 5P | Newark Electronics |
Control relay, 110Vdc, 3NO+2NC, screw clamp, CAD Series, TeSys Deca Series | Schneider Electric CAD32FD | RS Americas |
Where can I find additional details, specifications and documents for a CAD32FD?
Additional datasheets, footprints and schematics for CAD32FD are listed on our Part Details page. You can also find images and similar parts to CAD32FD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAD32FD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAD32FD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAD32FD fall under?
The CAD32FD is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to CAD32FD when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAD32FD you can contact the distributor directly for product support, shipping queries etc.
Is the CAD32FD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAD32FD have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for CAD32FD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAD32FD often in real-time on the comparison pages.
What if I can't find stock of CAD32FD?
You can fill out our help required form which you can use to request a quote for CAD32FD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.