Status: | Unknown |
---|---|
Series: | CAB Series |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 200mm |
External Width - Metric | 400mm |
External Depth - Metric | 500mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 1 4 4X 12 13 |
External Height - Imperial | 7.87" |
External Width - Imperial | 15.75" |
External Depth - Imperial | 19.69" |
Product Range | CAB Series |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Flammability Rating | UL94-HB |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a CAB PC 504020 G CABINET?
Additional datasheets, footprints and schematics for CAB PC 504020 G CABINET are listed on our Part Details page. You can also find images and similar parts to CAB PC 504020 G CABINET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB PC 504020 G CABINET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB PC 504020 G CABINET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB PC 504020 G CABINET fall under?
The CAB PC 504020 G CABINET is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CAB PC 504020 G CABINET when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB PC 504020 G CABINET you can contact the distributor directly for product support, shipping queries etc.
Is the CAB PC 504020 G CABINET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAB PC 504020 G CABINET have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CAB PC 504020 G CABINET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB PC 504020 G CABINET often in real-time on the comparison pages.
What if I can't find stock of CAB PC 504020 G CABINET?
You can fill out our help required form which you can use to request a quote for CAB PC 504020 G CABINET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.