Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 300mm |
External Width - Metric | 201mm |
External Depth - Metric | 180.3mm |
IP Rating | IP65 |
Body Color | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CAB PC 203018 T?
Additional datasheets, footprints and schematics for CAB PC 203018 T are listed on our Part Details page. You can also find images and similar parts to CAB PC 203018 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB PC 203018 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB PC 203018 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB PC 203018 T fall under?
The CAB PC 203018 T is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to CAB PC 203018 T when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB PC 203018 T you can contact the distributor directly for product support, shipping queries etc.
Is the CAB PC 203018 T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAB PC 203018 T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CAB PC 203018 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB PC 203018 T often in real-time on the comparison pages.
What if I can't find stock of CAB PC 203018 T?
You can fill out our help required form which you can use to request a quote for CAB PC 203018 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.