Status: | Unknown |
---|---|
Series: | CAB Series |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | ABS |
External Height - Metric | 200mm |
External Width - Metric | 400mm |
External Depth - Metric | 600mm |
IP Rating | IP65 |
Body Colour | Grey Transparent |
NEMA Rating | NEMA 1 4 4X 12 13 |
External Height - Imperial | 7.87" |
External Width - Imperial | 15.75" |
External Depth - Imperial | 23.62" |
Product Range | CAB Series |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Flammability Rating | UL94V-2 |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a CAB ABS 604022 T?
Additional datasheets, footprints and schematics for CAB ABS 604022 T are listed on our Part Details page. You can also find images and similar parts to CAB ABS 604022 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB ABS 604022 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB ABS 604022 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB ABS 604022 T fall under?
The CAB ABS 604022 T is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CAB ABS 604022 T when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB ABS 604022 T you can contact the distributor directly for product support, shipping queries etc.
Is the CAB ABS 604022 T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAB ABS 604022 T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CAB ABS 604022 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB ABS 604022 T often in real-time on the comparison pages.
What if I can't find stock of CAB ABS 604022 T?
You can fill out our help required form which you can use to request a quote for CAB ABS 604022 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.