Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | ABS |
External Height - Metric | 200mm |
External Width - Metric | 400mm |
External Depth - Metric | 500mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 1 4 4X 12 13 |
External Height - Imperial | 7.87" |
External Width - Imperial | 15.75" |
External Depth - Imperial | 19.69" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | FIMKO GL GOST R LR UL |
Flammability Rating | UL94-5V |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
RAL Number | 7035 |
Where can I find additional details, specifications and documents for a CAB ABS 504020 G3B?
Additional datasheets, footprints and schematics for CAB ABS 504020 G3B are listed on our Part Details page. You can also find images and similar parts to CAB ABS 504020 G3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB ABS 504020 G3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB ABS 504020 G3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB ABS 504020 G3B fall under?
The CAB ABS 504020 G3B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to CAB ABS 504020 G3B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB ABS 504020 G3B you can contact the distributor directly for product support, shipping queries etc.
Is the CAB ABS 504020 G3B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAB ABS 504020 G3B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CAB ABS 504020 G3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB ABS 504020 G3B often in real-time on the comparison pages.
What if I can't find stock of CAB ABS 504020 G3B?
You can fill out our help required form which you can use to request a quote for CAB ABS 504020 G3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.