Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | 0.6 to 0.64mm Wire Wrap Pins and 0.6 to 0.7mm Dia |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Plating | Gold Plated Contacts |
External Depth | 2.4mm |
External Length / Height | 13.5mm |
External Width | 5mm |
JUMPER, 2.54MM, HANDLE, BLACK | element14 |
Jumper, 2, 0.6Mm To 0.7Mm | Newark Electronics |
Connector features: open, + strap handle | Conrad |
Where can I find additional details, specifications and documents for a CAB 9 GS?
Additional datasheets, footprints and schematics for CAB 9 GS are listed on our Part Details page. You can also find images and similar parts to CAB 9 GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB 9 GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB 9 GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB 9 GS fall under?
The CAB 9 GS is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAB 9 GS when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB 9 GS you can contact the distributor directly for product support, shipping queries etc.
Is the CAB 9 GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAB 9 GS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Conrad have stock available or on a lead time for CAB 9 GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB 9 GS often in real-time on the comparison pages.
What if I can't find stock of CAB 9 GS?
You can fill out our help required form which you can use to request a quote for CAB 9 GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.