Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
18,893
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
21,249
in stock
|
Buy Now | |
element14
from US$0.10
|
18,961
in stock
|
Buy Now | |
Conrad
from US$0.14
|
6,426
in stock
|
Buy Now | |
RS
from US$0.16
|
168
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | 0.6 to 0.64mm Wire Wrap Pins and 0.6 to 0.7mm Dia |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Depth | 6.5mm |
External Width | 2.4mm |
Fischer Elektronik Insulated CAB 4 Jumper, 1.5A, 1 x 2, 2.54mm Pitch | Distrelec |
JUMPER, 2.54MM, BLACK | element14 |
Connector features: closed | Conrad |
Jumper 2.54mm Black | RS |
CODING LINK AMPING ELEMENT | Rutronik |
Jumper | Newark Electronics |
Where can I find additional details, specifications and documents for a CAB 4 GS?
Additional datasheets, footprints and schematics for CAB 4 GS are listed on our Part Details page. You can also find images and similar parts to CAB 4 GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB 4 GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB 4 GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB 4 GS fall under?
The CAB 4 GS is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAB 4 GS when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB 4 GS you can contact the distributor directly for product support, shipping queries etc.
Is the CAB 4 GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAB 4 GS have stock available?
Authorised distributors including Distrelec, element14, Farnell, Conrad and RS have stock available or on a lead time for CAB 4 GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB 4 GS often in real-time on the comparison pages.
What if I can't find stock of CAB 4 GS?
You can fill out our help required form which you can use to request a quote for CAB 4 GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.