Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
27,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
27,870
in stock
|
Buy Now | |
element14
from US$0.11
|
27,870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
930
in stock
|
Buy Now | |
Conrad
from US$0.15
|
857
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | 0.6 to 0.64mm Wire Wrap Pins and 0.6 to 0.7mm Dia |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Red |
Contact Plating | Gold Plated Contacts |
External Depth | 2.4mm |
External Width | 5mm |
Height | 6.5mm |
Connector Accessory, Jumper, 0.6 To 0.64Mm Wire Wrap Pins And 0.6 To 0.7Mm Dia, 2, 2.54 Mm Rohs Compliant: Yes |Fischer Elektronik CAB 4 GR | Newark Electronics |
JUMPER, 2.54MM, 2WAY | element14 |
Jumper | Transfer Multisort Elektronik |
Connector features: closed | Conrad |
CODING LINK AMPING ELEMENT | Rutronik |
Where can I find additional details, specifications and documents for a CAB 4 GR?
Additional datasheets, footprints and schematics for CAB 4 GR are listed on our Part Details page. You can also find images and similar parts to CAB 4 GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB 4 GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB 4 GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB 4 GR fall under?
The CAB 4 GR is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAB 4 GR when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB 4 GR you can contact the distributor directly for product support, shipping queries etc.
Is the CAB 4 GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAB 4 GR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for CAB 4 GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB 4 GR often in real-time on the comparison pages.
What if I can't find stock of CAB 4 GR?
You can fill out our help required form which you can use to request a quote for CAB 4 GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.