Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 200-Pcs of 0.004ohm to 0.05ohm 10 Series & 14AFR Series Axial Resistors |
---|---|
Power Rating | 2W & 3W |
Range of Resistor Values | 0.004ohm to 0.05ohm |
Resistance Tolerance | ± 1% |
RoHS Compliant | Yes |
Axial Leaded Resistors Cabinet Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a CAB-10AXLCS?
Additional datasheets, footprints and schematics for CAB-10AXLCS are listed on our Part Details page. You can also find images and similar parts to CAB-10AXLCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB-10AXLCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB-10AXLCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB-10AXLCS fall under?
The CAB-10AXLCS is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to CAB-10AXLCS when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB-10AXLCS you can contact the distributor directly for product support, shipping queries etc.
Is the CAB-10AXLCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAB-10AXLCS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CAB-10AXLCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB-10AXLCS often in real-time on the comparison pages.
What if I can't find stock of CAB-10AXLCS?
You can fill out our help required form which you can use to request a quote for CAB-10AXLCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.