Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
137
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
651
in stock
|
Buy Now | |
Relay Specialties
from US$0.49
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$0.99
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
15
in stock
|
Buy Now | |
element14
from US$1.06
|
15
in stock
|
Buy Now | |
Farnell
from US$0.88
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.99
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
For Use With | D2MC Series Low-torque Basic Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Body Diameter | 0.6" |
External Length / Height | 50mm |
CLIP | Omron Electronic Components CAA1M | RS Americas |
Omron Switch Actuator | Relay Specialties |
Actuator for Limit SW | RS |
Driving lever | Transfer Multisort Elektronik |
CLIP DETECTION SWITCHES | Heilind Electronics |
Actuator, Wire, 50Mm | Newark Electronics |
ACTUATOR, WIRE, 50MM | element14 |
Switch Access Snap Action Switch Lever | Avnet America |
LEVER ACTUATOR SNAP-ON MOUNTIN | TTI Europe |
Switch Actuators ACTUATOR LEVER D2MC | Sager |
CLIP | Power and Signal Group |
Where can I find additional details, specifications and documents for a CAA1M?
Additional datasheets, footprints and schematics for CAA1M are listed on our Part Details page. You can also find images and similar parts to CAA1M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAA1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAA1M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAA1M fall under?
The CAA1M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAA1M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAA1M you can contact the distributor directly for product support, shipping queries etc.
Is the CAA1M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAA1M have stock available?
Authorised distributors including RS Americas, Relay Specialties, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for CAA1M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAA1M often in real-time on the comparison pages.
What if I can't find stock of CAA1M?
You can fill out our help required form which you can use to request a quote for CAA1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.