Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | D-210-0172-LT |
Terminal & Splice Type | Splice |
---|---|
Wire Insulation Diameter (Max) | .135in, 3.4mm |
Overall Length | .705in, 17.9mm |
Wire Size | 350 – 1400CMA |
Insulated | Yes |
Sealable | No |
Splice Type | Stub Splice |
Product Type | SolderSleeve |
Wire/Cable Type | Multi-Conductor |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Fluid Resistance | Immersion |
Cable Accessories Solder Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Special Order: D-210-0172-LT Sealable: No Compatible Insulation Diameter Range: .135 in Compatible Insulation Diameter Range: 3.4 mm Wire Size: 350 – 1400 CMA Product Length: .705 in .135" 3.4 mm 350 – 1400 CMA | Electrical Wire Splice | Part Number: CA8389-000 | Internal Number: CA8389-000 | Alias Number: D-210-0172-LT | TE Connectivity | TE Store |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a CA8389-000?
Additional datasheets, footprints and schematics for CA8389-000 are listed on our Part Details page. You can also find images and similar parts to CA8389-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA8389-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA8389-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA8389-000 fall under?
The CA8389-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CA8389-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA8389-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA8389-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA8389-000 have stock available?
Authorised distributors including Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for CA8389-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA8389-000 often in real-time on the comparison pages.
What if I can't find stock of CA8389-000?
You can fill out our help required form which you can use to request a quote for CA8389-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.