Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat7 |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | - |
Product Range | - |
Cable Assembly Type | Ethernet |
LEAD, CAT7 - CAT7, ARJ45, 2M | Farnell |
Where can I find additional details, specifications and documents for a CA77-002M0-8?
Additional datasheets, footprints and schematics for CA77-002M0-8 are listed on our Part Details page. You can also find images and similar parts to CA77-002M0-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA77-002M0-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA77-002M0-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA77-002M0-8 fall under?
The CA77-002M0-8 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to CA77-002M0-8 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA77-002M0-8 you can contact the distributor directly for product support, shipping queries etc.
Is the CA77-002M0-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA77-002M0-8 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for CA77-002M0-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA77-002M0-8 often in real-time on the comparison pages.
What if I can't find stock of CA77-002M0-8?
You can fill out our help required form which you can use to request a quote for CA77-002M0-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.