Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Product Range | CA Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | UL VDE |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP67 |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.75mm² |
Hirschmann Cable Connector, 6p+E, Plug, 7 Contacts, 10A, 250VAC/VDC, IP66 / IP67 | Distrelec |
Circular Connector, Ca Series, Plug, 7, Pin, Solder, Cable Mount Rohs Compliant: Yes |Hirschmann CA6WLS | Newark Electronics |
CONNECTOR, CIRCULAR, 6+PE WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a CA6WLS?
Additional datasheets, footprints and schematics for CA6WLS are listed on our Part Details page. You can also find images and similar parts to CA6WLS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA6WLS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA6WLS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA6WLS fall under?
The CA6WLS is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA6WLS when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA6WLS you can contact the distributor directly for product support, shipping queries etc.
Is the CA6WLS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA6WLS have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CA6WLS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA6WLS often in real-time on the comparison pages.
What if I can't find stock of CA6WLS?
You can fill out our help required form which you can use to request a quote for CA6WLS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.