Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Product Range | CA Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | UL VDE |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.75mm² |
Circular Connector, Ca Series, Receptacle, 7, Socket, Solder, Cable Mount Rohs Compliant: Yes |Hirschmann CA6WLD | Newark Electronics |
CONNECTOR, CIRCULAR, 6+PE WAY | element14 |
Hirschmann Cable Box, 6p+E, Socket, 7 Contacts, 10A, 230VAC/VDC, IP66 / IP67 | Distrelec |
Where can I find additional details, specifications and documents for a CA6WLD?
Additional datasheets, footprints and schematics for CA6WLD are listed on our Part Details page. You can also find images and similar parts to CA6WLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA6WLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA6WLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA6WLD fall under?
The CA6WLD is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA6WLD when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA6WLD you can contact the distributor directly for product support, shipping queries etc.
Is the CA6WLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA6WLD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CA6WLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA6WLD often in real-time on the comparison pages.
What if I can't find stock of CA6WLD?
You can fill out our help required form which you can use to request a quote for CA6WLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.