Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Prices starting from US$7.43
Product Range | CA Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 12mm |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
External Length / Height | 61mm |
Gender | Plug |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.75mm² |
Wire Area Size Power Contact Max | 0.75mm² |
Wire Size AWG Max | 18AWG |
Working Voltage | 250V |
Circular Connector, Plug, 6 Position, Cable | Newark Electronics |
CONNECTOR, CA6LS, 6+PE WAY | element14 |
Hirschmann Cable Connector, 6p+E, Plug, 7 Contacts, 10A, 230VAC/VDC, IP66 / IP67 | Distrelec |
Hirschmann CA6LS 6 Pole + Earth Free Cable Plug | Rapid Electronics |
Where can I find additional details, specifications and documents for a CA6LS?
Additional datasheets, footprints and schematics for CA6LS are listed on our Part Details page. You can also find images and similar parts to CA6LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA6LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA6LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA6LS fall under?
The CA6LS is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA6LS when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA6LS you can contact the distributor directly for product support, shipping queries etc.
Is the CA6LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA6LS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for CA6LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA6LS often in real-time on the comparison pages.
What if I can't find stock of CA6LS?
You can fill out our help required form which you can use to request a quote for CA6LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.