Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Product Range | CA Series |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | UL VDE |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Gender | Plug |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 0.75mm² |
Working Voltage | 250V |
Circular Connector, Plug, 6 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 6+E WAY, PANEL | element14 |
Hirschmann Appliance Plug, 6p+E, Plug, 7 Contacts, 10A, 250VAC/VDC, IP65 / IP67 | Distrelec |
Hirschmann CA6GS 6 Pole + Earth Panel Plug | Rapid Electronics |
Where can I find additional details, specifications and documents for a CA6GS?
Additional datasheets, footprints and schematics for CA6GS are listed on our Part Details page. You can also find images and similar parts to CA6GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA6GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA6GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA6GS fall under?
The CA6GS is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA6GS when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA6GS you can contact the distributor directly for product support, shipping queries etc.
Is the CA6GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA6GS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for CA6GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA6GS often in real-time on the comparison pages.
What if I can't find stock of CA6GS?
You can fill out our help required form which you can use to request a quote for CA6GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.