Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Product Range | CA Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | DIN SEV UL VDE |
Cable Diameter Max | 12mm |
Cable Diameter Min | 6mm |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 10A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Working Voltage | 250V |
Circular Connector Receptacle 6 Position Panel | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 6 WAY, PANEL | element14 |
Hirschmann Appliance Socket 6p+E, Socket, 7 Contacts, 10A, 250VAC/VDC, IP65 / IP67 | Distrelec |
Hirschmann CA6GD 6 Pole + Earth Panel Socket | Rapid Electronics |
Where can I find additional details, specifications and documents for a CA6GD?
Additional datasheets, footprints and schematics for CA6GD are listed on our Part Details page. You can also find images and similar parts to CA6GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA6GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA6GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA6GD fall under?
The CA6GD is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA6GD when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA6GD you can contact the distributor directly for product support, shipping queries etc.
Is the CA6GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA6GD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rapid Electronics have stock available or on a lead time for CA6GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA6GD often in real-time on the comparison pages.
What if I can't find stock of CA6GD?
You can fill out our help required form which you can use to request a quote for CA6GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.