Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Voltage Measure DC Max | 550V |
---|---|
Voltage Measure AC Max | 550V |
Insulation Resistance Min | 10kohm |
Insulation Resistance Max | 2Gohm |
RoHS Compliant | Yes |
Installation Tester, 2Gohm, 550V | Newark Electronics |
Where can I find additional details, specifications and documents for a C.A 6117?
Additional datasheets, footprints and schematics for C.A 6117 are listed on our Part Details page. You can also find images and similar parts to C.A 6117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C.A 6117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C.A 6117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C.A 6117 fall under?
The C.A 6117 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Multifunction / Electrical Installation Testers.
Can I view similar or alternative parts?
You can view similar parts to C.A 6117 when available in the Multifunction / Electrical Installation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C.A 6117 you can contact the distributor directly for product support, shipping queries etc.
Is the C.A 6117 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C.A 6117 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics and Distrelec have stock available or on a lead time for C.A 6117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C.A 6117 often in real-time on the comparison pages.
What if I can't find stock of C.A 6117?
You can fill out our help required form which you can use to request a quote for C.A 6117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.