| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Voltage Measure DC Max | 550V |
|---|---|
| Voltage Measure AC Max | 550V |
| Insulation Resistance Min | 10kohm |
| Insulation Resistance Max | 2Gohm |
| RoHS Compliant | Yes |
| Installation Tester, 2Gohm, 550V | Newark Electronics |
Where can I find additional details, specifications and documents for a C.A 6116N KIT?
Additional datasheets, footprints and schematics for C.A 6116N KIT are listed on our Part Details page. You can also find images and similar parts to C.A 6116N KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C.A 6116N KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C.A 6116N KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C.A 6116N KIT fall under?
The C.A 6116N KIT is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Multifunction / Electrical Installation Testers.
Can I view similar or alternative parts?
You can view similar parts to C.A 6116N KIT when available in the Multifunction / Electrical Installation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C.A 6116N KIT you can contact the distributor directly for product support, shipping queries etc.
Is the C.A 6116N KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C.A 6116N KIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C.A 6116N KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C.A 6116N KIT often in real-time on the comparison pages.
What if I can't find stock of C.A 6116N KIT?
You can fill out our help required form which you can use to request a quote for C.A 6116N KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.