Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 4 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 690V |
For Use With | AF26 to AF38 Contactors |
Contact Voltage DC Max | 600V |
Product Range | - |
Auxiliary Contacts Front Mount Block, 2NO-2NC, Screw Clamp, CA5 Series | ABB CA4-22E | RS Americas |
Frnt Mnt Aux, 2No/2Nc, Af26-Af38 |Abb CA4-22E | Newark Electronics |
CONTACT BLOCK,AUX,FRT,2NO+2NC | element14 |
Where can I find additional details, specifications and documents for a CA4-22E?
Additional datasheets, footprints and schematics for CA4-22E are listed on our Part Details page. You can also find images and similar parts to CA4-22E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA4-22E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA4-22E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA4-22E fall under?
The CA4-22E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA4-22E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA4-22E you can contact the distributor directly for product support, shipping queries etc.
Is the CA4-22E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA4-22E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for CA4-22E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA4-22E often in real-time on the comparison pages.
What if I can't find stock of CA4-22E?
You can fill out our help required form which you can use to request a quote for CA4-22E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.