Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Product Range | CA Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Screw Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 12mm |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 3mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 16A |
External Length / Height | 61mm |
Gender | Plug |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 400V |
Wire Area Size Max | 0.75mm² |
Wire Area Size Power Contact Max | 1.5mm² |
Wire Size AWG Max | 18AWG |
Working Voltage | 400V |
Hirschmann Cable Connector, 3p+E, Plug, 4 Contacts, 16A, 400VAC, IP66 / IP67 | Distrelec |
CONNECTOR, CA3LS, 3+PE WAY | element14 |
Circular Connector, Rcpt, 3+Pe, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a CA3LS?
Additional datasheets, footprints and schematics for CA3LS are listed on our Part Details page. You can also find images and similar parts to CA3LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3LS fall under?
The CA3LS is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA3LS when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3LS you can contact the distributor directly for product support, shipping queries etc.
Is the CA3LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3LS have stock available?
Authorised distributors including Distrelec, element14, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for CA3LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3LS often in real-time on the comparison pages.
What if I can't find stock of CA3LS?
You can fill out our help required form which you can use to request a quote for CA3LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.