Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Screw Pin |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | DIN SEV UL VDE |
Cable Diameter Max | 8mm |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Resistance | 3mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 16A |
Gender | Plug |
IP / NEMA Rating | IP67 |
Material | Glass-fibre reinforced Polyamide |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 400VAC |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 380V |
Working Voltage | 400V |
Connector, Power Entry, Plug, 16A | Newark Electronics |
PLUG, PANEL, 3+E WAY | element14 |
Hirschmann Appliance Plug, 3p+E, Plug, 4 Contacts, 16A, 400VAC, IP65 / IP67 | Distrelec |
Where can I find additional details, specifications and documents for a CA3GS?
Additional datasheets, footprints and schematics for CA3GS are listed on our Part Details page. You can also find images and similar parts to CA3GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3GS fall under?
The CA3GS is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA3GS when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3GS you can contact the distributor directly for product support, shipping queries etc.
Is the CA3GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3GS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CA3GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3GS often in real-time on the comparison pages.
What if I can't find stock of CA3GS?
You can fill out our help required form which you can use to request a quote for CA3GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.