Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Product Range | CA Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Screw Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | DIN SEV UL VDE |
Cable Diameter Max | 8mm |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 3mohm |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 16A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Material | Glass-fibre reinforced Polyamide |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Termination Method | Screw |
Voltage Rating | 400VAC |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 400V |
Working Voltage | 400V |
SOCKET, PANEL MOUNT, 3+E WAY | element14 |
Circular Connector, Socket, Panel | Newark Electronics |
Hirschmann Appliance Socket 3p+E, Socket, 4 Contacts, 16A, 400VAC, IP65 / IP67 | Distrelec |
Where can I find additional details, specifications and documents for a CA3GD?
Additional datasheets, footprints and schematics for CA3GD are listed on our Part Details page. You can also find images and similar parts to CA3GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3GD fall under?
The CA3GD is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA3GD when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3GD you can contact the distributor directly for product support, shipping queries etc.
Is the CA3GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3GD have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS Americas have stock available or on a lead time for CA3GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3GD often in real-time on the comparison pages.
What if I can't find stock of CA3GD?
You can fill out our help required form which you can use to request a quote for CA3GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.