Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 4V to 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4V to 16V |
Amplifier Type | BIMOS Operational |
Base Number | 3260 |
Gain Bandwidth | 4MHz |
IC Generic Number | 3260 |
Input Offset Voltage Max | 15mV |
Logic Function Number | 3260 |
Op Amp Type | High Speed |
Operating Temperature Range | -55°C to +125°C |
Operational Amplifier Features | FET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 16V |
Supply Voltage Min | 4V |
Op Amp, 4Mhz, 10V/Us, Dip-8 | Newark Electronics |
OP AMP, DUAL MOS IP/CMOS OP, 3260 | element14 |
Where can I find additional details, specifications and documents for a CA3260EZ?
Additional datasheets, footprints and schematics for CA3260EZ are listed on our Part Details page. You can also find images and similar parts to CA3260EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3260EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3260EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3260EZ fall under?
The CA3260EZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to CA3260EZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3260EZ you can contact the distributor directly for product support, shipping queries etc.
Is the CA3260EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3260EZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CA3260EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3260EZ often in real-time on the comparison pages.
What if I can't find stock of CA3260EZ?
You can fill out our help required form which you can use to request a quote for CA3260EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.