Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.83
|
1,995
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
1,559
in stock
|
Buy Now | |
Newark Electronics
from US$2.16
|
1,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.18
|
769
in stock
|
Buy Now | |
Schukat Electronic
from US$1.92
|
675
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
110
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
101
in stock
|
Buy Now | |
Micros
from US$3.25
|
74
in stock
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
Farnell
from US$1.79
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4.5MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | 4V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4V to 36V |
Amplifier Type | BIMOS Operational |
Device Marking | CA3240E |
Gain Bandwidth | 4.5MHz |
Input Offset Voltage Max | 15mV |
Op Amp Type | BiMOS |
Operational Amplifier Features | FET Input |
MFR=INTERSIL | Future Electronics |
Op-Amp, 4.5Mhz, -40 To 85Deg C, Dip-8 | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
2xOp-Amp BIMOS +-18V -40/+85°C DIP8 | Schukat Electronic |
OP Amp Dual GP ±18V/36V 8-Pin PDIP | Avnet America |
General usage dual op-amp, CA3240EZ | RS |
OP AMP DUAL MOS IP/BIPOLAR OP, 3240 | element14 |
OP Amp Dual GP �18V/36V 8-Pin PDIP | Avnet Silica |
Where can I find additional details, specifications and documents for a CA3240EZ?
Additional datasheets, footprints and schematics for CA3240EZ are listed on our Part Details page. You can also find images and similar parts to CA3240EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3240EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3240EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3240EZ fall under?
The CA3240EZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to CA3240EZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3240EZ you can contact the distributor directly for product support, shipping queries etc.
Is the CA3240EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3240EZ have stock available?
Authorised distributors including Rapid Electronics, Future Electronics, Newark Electronics, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for CA3240EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3240EZ often in real-time on the comparison pages.
What if I can't find stock of CA3240EZ?
You can fill out our help required form which you can use to request a quote for CA3240EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.