Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.71
|
862
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
3,051
in stock
|
Buy Now | |
element14
from US$1.88
|
3,051
in stock
|
Buy Now | |
Farnell
from US$1.79
|
3,051
in stock
|
Buy Now | |
RS
from US$2.45
|
248
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4.5MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | 4V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4V to 36V |
Amplifier Type | BIMOS Operational |
Base Number | 3140 |
Device Marking | CA3140M |
Gain Bandwidth | 3.7MHz |
Input Offset Voltage Max | 15mV |
Logic Function Number | 3140 |
Op Amp Type | High Speed |
Operating Temperature Range | -55°C to +125°C |
Operational Amplifier Features | FET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 4V |
Operational Amplifier, Single, 4.5 Mhz, 1, 9 V/ S, 4V To 36V, Soic, 8 Rohs Compliant: Yes |Renesas CA3140MZ | Newark Electronics |
IC, OP AMP, MOS IP/BIPOLAR OP, 3140 | element14 |
CA140 Series 4.5 MHz 9 V/us 36 V BiMOS Operational Amplifier - SOIC-8 | Future Electronics |
Single SMT op-amp,CA3140M 4.5MHz SO8 | RS |
OP Amp Single GP ±18V/36V 8-Pin SOIC N | Avnet America |
OP Amp Single GP �18V/36V 8-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a CA3140MZ?
Additional datasheets, footprints and schematics for CA3140MZ are listed on our Part Details page. You can also find images and similar parts to CA3140MZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3140MZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3140MZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3140MZ fall under?
The CA3140MZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to CA3140MZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3140MZ you can contact the distributor directly for product support, shipping queries etc.
Is the CA3140MZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3140MZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for CA3140MZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3140MZ often in real-time on the comparison pages.
What if I can't find stock of CA3140MZ?
You can fill out our help required form which you can use to request a quote for CA3140MZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.