Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.67
|
No stock
|
Buy Now | |
Future Electronics
from US$1.55
|
7,500
in stock
|
Buy Now | |
element14
from US$1.75
|
1,396
in stock
|
Buy Now | |
Farnell
from US$1.66
|
1,396
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
290
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 4.5MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | 4V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
CA3140 Series 36 V 4.5 MHz BiMOS Operational Amplifier - SOIC-8 | Future Electronics |
OP-AMP, 4.5MHZ, 9V/US, SOIC-8 | element14 |
Opamp, 4.5Mhz, -55 To 125Deg C | Newark Electronics |
OP Amp Single GP 18V/36V 8-Pin SOIC | RS |
OP Amp Single GP ±18V/36V 8-Pin SOIC N T/R | Avnet America |
OP Amp Single GP �18V/36V 8-Pin SOIC N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a CA3140AMZ96?
Additional datasheets, footprints and schematics for CA3140AMZ96 are listed on our Part Details page. You can also find images and similar parts to CA3140AMZ96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3140AMZ96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3140AMZ96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3140AMZ96 fall under?
The CA3140AMZ96 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to CA3140AMZ96 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3140AMZ96 you can contact the distributor directly for product support, shipping queries etc.
Is the CA3140AMZ96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3140AMZ96 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for CA3140AMZ96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3140AMZ96 often in real-time on the comparison pages.
What if I can't find stock of CA3140AMZ96?
You can fill out our help required form which you can use to request a quote for CA3140AMZ96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.