Status: | Unknown |
---|---|
Series: | TRIPLESHIELD CA30CAF Series |
RoHS: | Unknown |
Prices starting from US$53.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.89
|
No stock
|
Buy Now | |
Distrelec
from US$62.89
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$86.45
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$237.71
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$240.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$245.70
|
3
in stock
|
Buy Now | |
RS
from US$83.67
|
-
|
Buy Now | |
Newark Electronics
from US$236.53
|
-
|
Buy Now | |
element14
from US$233.30
|
-
|
Buy Now | |
Relay Specialties
from US$239.40
|
-
|
Buy Now |
Sensing Range Max | 16mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | NPN |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 40V |
Product Range | TRIPLESHIELD CA30CAF Series |
SVHC | No SVHC (15-Jan-2019) |
Carlo Gavazzi Capacitive Sensor 16mm 200mA 50Hz 40V IP67 / IP68 / IP69K Cable, 2 m CA30CAF | Distrelec |
Sensor: capacitive | Transfer Multisort Elektronik |
Proximity Sensors CAP PROX PL M30 NPN NO+NC CAB | Rapid Electronics |
Capacitive Proximity Sensor, Flush mount | RS |
Capacitive Proximity Sensor, 16Mm, 40Vdc | Newark Electronics |
CAPACITIVE SENSOR, 0-16MM, 10-40VDC | element14 |
CAP PROX PL M30 NPN NO+NC,CAB | Relay Specialties |
Where can I find additional details, specifications and documents for a CA30CAF16NA?
Additional datasheets, footprints and schematics for CA30CAF16NA are listed on our Part Details page. You can also find images and similar parts to CA30CAF16NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA30CAF16NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA30CAF16NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA30CAF16NA fall under?
The CA30CAF16NA is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CA30CAF16NA when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA30CAF16NA you can contact the distributor directly for product support, shipping queries etc.
Is the CA30CAF16NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA30CAF16NA have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for CA30CAF16NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA30CAF16NA often in real-time on the comparison pages.
What if I can't find stock of CA30CAF16NA?
You can fill out our help required form which you can use to request a quote for CA30CAF16NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.