Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Operating Voltage | 600VAC |
---|---|
Switching Current AC1 | 10A |
Switching Current AC3 | 10A |
Load Current Inductive | 10A |
Load Current Resistive | 10A |
No. of Poles | 4 |
Relay Mounting | DIN Rail |
Coil Voltage VAC Nom | 120V |
RoHS Compliant | Yes |
Relay, Industrial, Miniature, TeSys K, 120VAC Coil, 3NO-1NC | Schneider Electric CA2KN31G7 | RS Americas |
Contactor, Operating Voltage,600Vac, Switching Current Ac1,10A, Switching Current Ac3,10A, Load Current Inductive,10A, Load Current Resistive,10A, No. Of Poles,4, Relay Mounting,din Rail, Coil Voltage Vac Nom,120V Rohs Compliant: Yes |Schneider Electric CA2KN31G7 | Newark Electronics |
CONTROL RELAY 3NO 1NC CONTACTS | Farnell |
Where can I find additional details, specifications and documents for a CA2KN31G7?
Additional datasheets, footprints and schematics for CA2KN31G7 are listed on our Part Details page. You can also find images and similar parts to CA2KN31G7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA2KN31G7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA2KN31G7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA2KN31G7 fall under?
The CA2KN31G7 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to CA2KN31G7 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA2KN31G7 you can contact the distributor directly for product support, shipping queries etc.
Is the CA2KN31G7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA2KN31G7 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for CA2KN31G7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA2KN31G7 often in real-time on the comparison pages.
What if I can't find stock of CA2KN31G7?
You can fill out our help required form which you can use to request a quote for CA2KN31G7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.