Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.74
Protective Construction | Sealed |
---|---|
Mounting Type | Screw mounting type |
Protective Element | None |
Rated Coil Voltage | 12V DC |
Rated Operating Power | Standard type (1.8 W) |
Contact Arrangement | 1 Form C |
Terminal Type | Plug-in type |
Operating Function | Single side stable |
Operate (Set) Voltage (at20°C) (Initial) | Max. 8V DC |
Release (Reset) voltage (at20°C) (Initial) | Min. 0.6V DC |
Rated Operating Current [±10%] (at 20°C) | 150 mA |
Coil Resistance (At 20oC) | 80Ω |
Usable Voltage Range | 10 to 15V DC |
Contact Resistance (Initial) | Max. 50mΩ (typ. 3mΩ) (By voltage drop 1A 6V DC) |
Contact Material | Ag alloy |
Nominal Switching Capacity (Resistive Load) | 20A 12V DC |
Contact Data: Max. Carrying Current | 30A for 1 min. (Coil applied voltage 14V DC, at 80°C 176°F) |
Min. Switching Load (Resistive) | 1A 14V DC (at 20°C 68°F) |
Contact Voltage Drop (After Electrical Life Test) | Max. 0.4 V (By carring 20 A 12V DC) |
Insulation Resistance (Min. MΩ)(Initial) | Min. 10 MΩ (at 500V DC, Measurement at same location as [Dielectric strength] section.) |
Dielectric Strength (Between Open Contacts) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Dielectric Strength (Between Contacts and Coil) (Initial) | 500 Vrms for 1 min. (Detection current: 10mA) |
Operate (Set) Time (At Rated Coil Voltage) (At 20oC) (Initial) | Max. 10ms (without contact bounce time) |
Release (Reset) Time (at Rated Coil Voltage) (at 20°C) (Initial) | Max. 10ms (Without contact bounce time) (Without diode) |
Shock Resistance: Functional | Min. 100 m/s2 [approx. 10G] (Half-wave pulse of sine wave: 11ms; detection time: 10µs) |
Vibration Resistance: Functional | 33 Hz, Min. 44.1 m/s2 [approx. 4.5G] (Detection time: 10µs) |
Shock Resistance: Destructive | Min. 1,000 m/s2 [approx. 100G] (Half-wave pulse of sine wave: 6ms) |
Vibration Resistance: Destructive | 33 Hz, Min. 44.1 m/s2 [approx. 4.5G] (Time of vibration for each direction; X, Y direction: 2 hours, Z direction: 4 hours) |
Expected Life: Mechanical Life | Min. 5 x 105 (at 120 cpm) |
Expected Life: Electrical | [Resistive load] Min. 105 at rated switching capacity, operating frequency: 2s ON, 2s OFF [Motor load] Min. 105 at 12V DC, 100A (Inrush), 20A (Steady), Operating frequency: 2s ON, 2s OFF [Halogen lamp load] Min. 105 at 12V DC, 100A (Inrush), 20A (Steady) Operating frequency: 1s ON, 14s OFF |
Conditions | Ambient temperature: –30 to +80°C –22 to +176°F, Humidity: 5 to 85% R.H. (Please avoid icing or condensation) |
Weight (Typ.) | Approx. 31 g .1.09 oz |
Water-Proof Standard | JIS D0203 S2 |
Inner Carton (Pieces) | 20 |
Outer Carton (Pieces) | 200 |
Relay, Automotive, Spdt, 12Vdc, 20A | Newark Electronics |
RELAY, AUTOMOTIVE, SPDT, 12VDC, 20A | element14 |
RELAY AUTOMOTIVE SPDT 20A 12V | Panasonic Electronic Components CA1-DC12V-N | RS Americas |
CA Series 20 A 12 V SPDT Small Size Light Weight Automotive Power Relay | Future Electronics |
Relay Automotive SPDT 100A 12VDC 80Ohm Quick Connect Screw Mount | Avnet America |
Automotive Relay Coil | Relay Specialties |
Where can I find additional details, specifications and documents for a CA1-DC12V-N?
Additional datasheets, footprints and schematics for CA1-DC12V-N are listed on our Part Details page. You can also find images and similar parts to CA1-DC12V-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA1-DC12V-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA1-DC12V-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA1-DC12V-N fall under?
The CA1-DC12V-N is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > Automotive Relays > CA Series Relays.
Can I view similar or alternative parts?
You can view similar parts to CA1-DC12V-N when available in the CA Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA1-DC12V-N you can contact the distributor directly for product support, shipping queries etc.
Is the CA1-DC12V-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA1-DC12V-N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for CA1-DC12V-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA1-DC12V-N often in real-time on the comparison pages.
What if I can't find stock of CA1-DC12V-N?
You can fill out our help required form which you can use to request a quote for CA1-DC12V-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.