CA18CLL12BPM1 Sensors by Carlo Gavazzi

CAP PROX M18 NPN+PNP NO+NC PLUG 12MM T

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$137.92

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$300.73
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$310.00
3
in stock
Buy Now
Logo for RS
RS
from US$137.92
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$432.32
-
Buy Now

Alternative Descriptions

Capacitive Sensor 0mm Min 12mm Max Cylindrical | Rapid Electronics
Capacitive Proximity Sensor, Flush mount | RS
CAP PROX M18 NPN+PNP NO+NC PLU | Relay Specialties
Cap Prox M18 Npn+Pnp No+Nc Plug 12Mm T |Carlo Gavazzi CA18CLL12BPM1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CA18CLL12BPM1?

Additional datasheets, footprints and schematics for CA18CLL12BPM1 are listed on our Part Details page. You can also find images and similar parts to CA18CLL12BPM1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CA18CLL12BPM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA18CLL12BPM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CA18CLL12BPM1 fall under?

The CA18CLL12BPM1 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to CA18CLL12BPM1 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CA18CLL12BPM1 you can contact the distributor directly for product support, shipping queries etc.

Is the CA18CLL12BPM1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CA18CLL12BPM1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, RS, Relay Specialties and Newark Electronics have stock available or on a lead time for CA18CLL12BPM1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CA18CLL12BPM1 often in real-time on the comparison pages.

What if I can't find stock of CA18CLL12BPM1?

You can fill out our help required form which you can use to request a quote for CA18CLL12BPM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay