Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Beam Type | Rectangular |
---|---|
LED Lens Color | Transparent |
Lens Diameter | 16mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | LED Lens |
RoHS Compliant | Yes |
FLARE Series 16 mm Diameter 20+1130â–‘ Beam Angle Round LED Optic | Future Electronics |
LediL Lens Assembly, 100°, Adhesive Mount / Rivet Mount, 16x16x9.1mm | Distrelec |
Ledil Secondary Optics | RS |
Round Lens Assembly For XP-E LED | EBV Elektronik |
Lens, Round, Pmma, Cree Xp-E Series Led | Newark Electronics |
Where can I find additional details, specifications and documents for a CA12838_FLARE-MINI-A-PIN?
Additional datasheets, footprints and schematics for CA12838_FLARE-MINI-A-PIN are listed on our Part Details page. You can also find images and similar parts to CA12838_FLARE-MINI-A-PIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA12838_FLARE-MINI-A-PIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA12838_FLARE-MINI-A-PIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA12838_FLARE-MINI-A-PIN fall under?
The CA12838_FLARE-MINI-A-PIN is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CA12838_FLARE-MINI-A-PIN when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA12838_FLARE-MINI-A-PIN you can contact the distributor directly for product support, shipping queries etc.
Is the CA12838_FLARE-MINI-A-PIN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA12838_FLARE-MINI-A-PIN have stock available?
Authorised distributors including Future Electronics, Distrelec, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for CA12838_FLARE-MINI-A-PIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA12838_FLARE-MINI-A-PIN often in real-time on the comparison pages.
What if I can't find stock of CA12838_FLARE-MINI-A-PIN?
You can fill out our help required form which you can use to request a quote for CA12838_FLARE-MINI-A-PIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.