Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.51
Distributor | Stock | ||
---|---|---|---|
element14
from US$12.51
|
-
|
Buy Now |
Reflector Fastening | Screw |
---|---|
Reflector Inner Diameter | - |
Reflector Overall Height | 87.7mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Reflector |
Beam Angle | 20° |
Beam Type | Medium |
For Use With | CL-L430 LEDs |
Lens Diameter | 111mm |
Lens Shape | Round |
REFLECTOR + DIFF, 110MM, CL340 MED | element14 |
Where can I find additional details, specifications and documents for a CA12166_LENA-M-DIFFUSER-LENS-CL340?
Additional datasheets, footprints and schematics for CA12166_LENA-M-DIFFUSER-LENS-CL340 are listed on our Part Details page. You can also find images and similar parts to CA12166_LENA-M-DIFFUSER-LENS-CL340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA12166_LENA-M-DIFFUSER-LENS-CL340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA12166_LENA-M-DIFFUSER-LENS-CL340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA12166_LENA-M-DIFFUSER-LENS-CL340 fall under?
The CA12166_LENA-M-DIFFUSER-LENS-CL340 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA12166_LENA-M-DIFFUSER-LENS-CL340 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA12166_LENA-M-DIFFUSER-LENS-CL340 you can contact the distributor directly for product support, shipping queries etc.
Is the CA12166_LENA-M-DIFFUSER-LENS-CL340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA12166_LENA-M-DIFFUSER-LENS-CL340 have stock available?
Authorised distributors including element14 have stock available or on a lead time for CA12166_LENA-M-DIFFUSER-LENS-CL340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA12166_LENA-M-DIFFUSER-LENS-CL340 often in real-time on the comparison pages.
What if I can't find stock of CA12166_LENA-M-DIFFUSER-LENS-CL340?
You can fill out our help required form which you can use to request a quote for CA12166_LENA-M-DIFFUSER-LENS-CL340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.