Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Inner Diameter | 17mm |
---|---|
Reflector Overall Height | 87mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
Accessory Type | LED Reflector |
Beam Angle | 41 |
For Use With | Cree LED CXA20 Series |
Led Reflector, Cree Led Cxa20 | Newark Electronics |
LED REFLECTOR, CREE LED CXA20 | element14 |
Where can I find additional details, specifications and documents for a CA12108"LENA-W-CXA20?
Additional datasheets, footprints and schematics for CA12108"LENA-W-CXA20 are listed on our Part Details page. You can also find images and similar parts to CA12108"LENA-W-CXA20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA12108"LENA-W-CXA20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA12108"LENA-W-CXA20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA12108"LENA-W-CXA20 fall under?
The CA12108"LENA-W-CXA20 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA12108"LENA-W-CXA20 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA12108"LENA-W-CXA20 you can contact the distributor directly for product support, shipping queries etc.
Is the CA12108"LENA-W-CXA20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA12108"LENA-W-CXA20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CA12108"LENA-W-CXA20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA12108"LENA-W-CXA20 often in real-time on the comparison pages.
What if I can't find stock of CA12108"LENA-W-CXA20?
You can fill out our help required form which you can use to request a quote for CA12108"LENA-W-CXA20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.