Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Prices starting from US$12.45
Accessory Type | Dust Cap |
---|---|
For Use With | Size 16S Style 0, 1, 2, 7, & 9 Receptacles |
Connector Body Material | Aluminium Alloy Body |
Product Range | CA Series |
Connector Shell Size | 16S |
RoHS Compliant | No |
Connector Accessories Metal Protecting Cap for Receptacle Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a CA121003-4?
Additional datasheets, footprints and schematics for CA121003-4 are listed on our Part Details page. You can also find images and similar parts to CA121003-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA121003-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA121003-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA121003-4 fall under?
The CA121003-4 is listed under Connectors > Connector Tools & Accessories > Dust Caps / Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to CA121003-4 when available in the Dust Caps / Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA121003-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CA121003-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA121003-4 have stock available?
Authorised distributors including PEI-Genesis, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for CA121003-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA121003-4 often in real-time on the comparison pages.
What if I can't find stock of CA121003-4?
You can fill out our help required form which you can use to request a quote for CA121003-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.