Status: | Unknown |
---|---|
Series: | Dust Caps For CA Series |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | ITT Cannon CA-Bayonet Series 3100 3101 & 3102 Shell Style Receptacle Circular Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | Dust Caps For CA Series |
Connector Accessories Metal Protecting Cap with Chain Shell Size 32 | Avnet America |
Where can I find additional details, specifications and documents for a CA121003-11?
Additional datasheets, footprints and schematics for CA121003-11 are listed on our Part Details page. You can also find images and similar parts to CA121003-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA121003-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA121003-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA121003-11 fall under?
The CA121003-11 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA121003-11 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA121003-11 you can contact the distributor directly for product support, shipping queries etc.
Is the CA121003-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA121003-11 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CA121003-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA121003-11 often in real-time on the comparison pages.
What if I can't find stock of CA121003-11?
You can fill out our help required form which you can use to request a quote for CA121003-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.