Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.38
|
2,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
144
in stock
|
Buy Now | |
RS
from US$1.70
|
56
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,984
in stock
|
Buy Now | |
Newark Electronics
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$1.60
|
-
|
Buy Now | |
Farnell
from US$1.38
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Spot |
LED Lens Colour | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens without Holder |
For Use With | Cree XP-E Series LEDs |
LEDiL ''HEIDI'' Series ╪ 21.6 x 11.7 mm Transparent 8░ Spot Beam Single Lens | Future Electronics |
LED lens | Transfer Multisort Elektronik |
Heidi LED Lens Assembly 21.6mm Spot | RS |
Heidi Lens With Transparent Color | EBV Elektronik |
Led Lens, Spot, Transparent, 21.6 Mm, Round, Pmma (Polymethylmethacrylate) Rohs Compliant: Yes |Ledil CA11663_HEIDI-RS | Newark Electronics |
CREE XPE/G,21MM OPTIC,SPOT, TAPED | element14 |
Where can I find additional details, specifications and documents for a CA11663_HEIDI-RS?
Additional datasheets, footprints and schematics for CA11663_HEIDI-RS are listed on our Part Details page. You can also find images and similar parts to CA11663_HEIDI-RS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11663_HEIDI-RS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11663_HEIDI-RS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11663_HEIDI-RS fall under?
The CA11663_HEIDI-RS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11663_HEIDI-RS when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11663_HEIDI-RS you can contact the distributor directly for product support, shipping queries etc.
Is the CA11663_HEIDI-RS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11663_HEIDI-RS have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for CA11663_HEIDI-RS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11663_HEIDI-RS often in real-time on the comparison pages.
What if I can't find stock of CA11663_HEIDI-RS?
You can fill out our help required form which you can use to request a quote for CA11663_HEIDI-RS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.