Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Inner Diameter | - |
---|---|
Reflector Overall Height | 25.2mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
Accessory Type | Reflector with Tape |
Beam Angle | 16 |
REFLECTOR, CREE MPL LED SERIES, MEDIUM | element14 |
Reflector, Cree Mpl Led Series, Medium | Newark Electronics |
Reflector Is Made Of Aluminum Coated PC With Protective Laquer | Avnet America |
Where can I find additional details, specifications and documents for a CA11476"TYRA2-M?
Additional datasheets, footprints and schematics for CA11476"TYRA2-M are listed on our Part Details page. You can also find images and similar parts to CA11476"TYRA2-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11476"TYRA2-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11476"TYRA2-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11476"TYRA2-M fall under?
The CA11476"TYRA2-M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11476"TYRA2-M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11476"TYRA2-M you can contact the distributor directly for product support, shipping queries etc.
Is the CA11476"TYRA2-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11476"TYRA2-M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CA11476"TYRA2-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11476"TYRA2-M often in real-time on the comparison pages.
What if I can't find stock of CA11476"TYRA2-M?
You can fill out our help required form which you can use to request a quote for CA11476"TYRA2-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.