Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Fastening | Adhesive Tape |
---|---|
Reflector Inner Diameter | 31mm |
Reflector Overall Height | 38.7mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Reflector |
Beam Angle | ± 24° |
Beam Type | Wide |
For Use With | Bridgelux BXRA C4500 and W3000 Series LEDs |
Reflector, Bxra C4500 & W3000 Series | Newark Electronics |
Where can I find additional details, specifications and documents for a CA11402_BRITNEY-W?
Additional datasheets, footprints and schematics for CA11402_BRITNEY-W are listed on our Part Details page. You can also find images and similar parts to CA11402_BRITNEY-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11402_BRITNEY-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11402_BRITNEY-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11402_BRITNEY-W fall under?
The CA11402_BRITNEY-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11402_BRITNEY-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11402_BRITNEY-W you can contact the distributor directly for product support, shipping queries etc.
Is the CA11402_BRITNEY-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11402_BRITNEY-W have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CA11402_BRITNEY-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11402_BRITNEY-W often in real-time on the comparison pages.
What if I can't find stock of CA11402_BRITNEY-W?
You can fill out our help required form which you can use to request a quote for CA11402_BRITNEY-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.