Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Clip-On |
---|---|
Beam Type | Oval |
LED Lens Color | Transparent |
Lens Diameter | 26mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | LED Lens |
RoHS Compliant | Yes |
Lenses From Material Optical Grade PMMA With High UV And Temperature Resistance | EBV Elektronik |
45°X10° OVAL BEAM 14,97MM | Rutronik |
Assembly|round|1 Pos|26mm (D)|15,15mm(H) | Future Electronics |
Where can I find additional details, specifications and documents for a CA11389_EMILY-O?
Additional datasheets, footprints and schematics for CA11389_EMILY-O are listed on our Part Details page. You can also find images and similar parts to CA11389_EMILY-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11389_EMILY-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11389_EMILY-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11389_EMILY-O fall under?
The CA11389_EMILY-O is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CA11389_EMILY-O when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11389_EMILY-O you can contact the distributor directly for product support, shipping queries etc.
Is the CA11389_EMILY-O RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA11389_EMILY-O have stock available?
Authorised distributors including EBV Elektronik, Rutronik, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for CA11389_EMILY-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11389_EMILY-O often in real-time on the comparison pages.
What if I can't find stock of CA11389_EMILY-O?
You can fill out our help required form which you can use to request a quote for CA11389_EMILY-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.