Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.14
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
-
|
Buy Now | |
Future Electronics
from US$2.10
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$1.98
|
-
|
Buy Now | |
Farnell
from US$2.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | Lens without Holder |
---|---|
Beam Type | Spot |
LED Lens Color | Transparent |
Lens Diameter | 26mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
Beam Angle | 5° |
26mm LED Optic, Taped Base, Spot Beam | RS |
LED lens | Transfer Multisort Elektronik |
Lens, Smooth Spot, Luxeon Rebel | Newark Electronics |
EMILY Series ╪ 26 x 15.15 mm Round 10░ FWHM Clear 1 Position Assembly | Future Electronics |
EMILY Lens,Efficiency 93 Percentage,Diameter 26mm,Height 15.15mm | Avnet America |
LENS, SMOOTH SPOT, LUXEON REBEL | element14 |
Where can I find additional details, specifications and documents for a CA11387"EMILY-SS?
Additional datasheets, footprints and schematics for CA11387"EMILY-SS are listed on our Part Details page. You can also find images and similar parts to CA11387"EMILY-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11387"EMILY-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11387"EMILY-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11387"EMILY-SS fall under?
The CA11387"EMILY-SS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11387"EMILY-SS when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11387"EMILY-SS you can contact the distributor directly for product support, shipping queries etc.
Is the CA11387"EMILY-SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11387"EMILY-SS have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CA11387"EMILY-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11387"EMILY-SS often in real-time on the comparison pages.
What if I can't find stock of CA11387"EMILY-SS?
You can fill out our help required form which you can use to request a quote for CA11387"EMILY-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.