Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
905
in stock
|
Buy Now | |
element14
from US$1.89
|
905
in stock
|
Buy Now | |
Farnell
from US$1.75
|
905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.46
|
207
in stock
|
Buy Now | |
Future Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Wide |
LED Lens Colour | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens without Holder |
For Use With | Cree XP-E Series LEDs |
Led Lens, Wide, Transparent, 21.6 Mm, Round, Pmma (Polymethylmethacrylate) Rohs Compliant: Yes |Ledil CA11268_HEIDI-W | Newark Electronics |
CREE XPE/G,21MM OPTIC,WIDE, TAPED | element14 |
LED lens | Transfer Multisort Elektronik |
Heidi LED Lens 21.6mm Dia. Wide | RS |
LEDiL ''HEIDI'' Series ╪ 21.6 x 11.7 mm Transparent 31░ Wide Beam Single Lens | Future Electronics |
Heidi Lens With Transparent Color | Avnet America |
Where can I find additional details, specifications and documents for a CA11268_HEIDI-W?
Additional datasheets, footprints and schematics for CA11268_HEIDI-W are listed on our Part Details page. You can also find images and similar parts to CA11268_HEIDI-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11268_HEIDI-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11268_HEIDI-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11268_HEIDI-W fall under?
The CA11268_HEIDI-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11268_HEIDI-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11268_HEIDI-W you can contact the distributor directly for product support, shipping queries etc.
Is the CA11268_HEIDI-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11268_HEIDI-W have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for CA11268_HEIDI-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11268_HEIDI-W often in real-time on the comparison pages.
What if I can't find stock of CA11268_HEIDI-W?
You can fill out our help required form which you can use to request a quote for CA11268_HEIDI-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.