Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
166
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,264
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
-
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | Clip-On |
---|---|
Beam Type | Oval 90° |
LED Lens Color | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | LED Lens |
RoHS Compliant | Yes |
LED lens | Transfer Multisort Elektronik |
21mm LED Optic, Taped Base, Oval Beam | RS |
HEIDI LENS WITH TRANSPARENT COLOR | EBV Elektronik |
Lens, Round, 10X52Deg, Xp-G Series Led | Newark Electronics |
LEDiL ''HEIDI'' Series ╪ 21.6 x 11.7 mm 10+52░ Oval-90 Beam Single Lens | Future Electronics |
Where can I find additional details, specifications and documents for a CA11267_HEIDI-O-90?
Additional datasheets, footprints and schematics for CA11267_HEIDI-O-90 are listed on our Part Details page. You can also find images and similar parts to CA11267_HEIDI-O-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11267_HEIDI-O-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11267_HEIDI-O-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11267_HEIDI-O-90 fall under?
The CA11267_HEIDI-O-90 is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CA11267_HEIDI-O-90 when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11267_HEIDI-O-90 you can contact the distributor directly for product support, shipping queries etc.
Is the CA11267_HEIDI-O-90 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA11267_HEIDI-O-90 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for CA11267_HEIDI-O-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11267_HEIDI-O-90 often in real-time on the comparison pages.
What if I can't find stock of CA11267_HEIDI-O-90?
You can fill out our help required form which you can use to request a quote for CA11267_HEIDI-O-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.