Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.48
|
203
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,896
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
-
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Medium |
LED Lens Colour | - |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens without Holder |
Beam Angle | ± 14° |
For Use With | Luxeon Rebel Series LEDs |
LED lens | Transfer Multisort Elektronik |
21mm LED Optic, Taped Base, Medium Beam | RS |
Lens, Round, 26Deg, Pmma, Xp-G Series Led | Newark Electronics |
LEDiL HEIDI" Series ╪21.6x11.7mm Transparent FWHM ▒14░ Medium Beam Single Lens" | Future Electronics |
Heidi Lens With Transparent Color | Avnet America |
LUX REBEL OPTIC, TAPE BASE MED | Farnell |
Where can I find additional details, specifications and documents for a CA11265_HEIDI-M.?
Additional datasheets, footprints and schematics for CA11265_HEIDI-M. are listed on our Part Details page. You can also find images and similar parts to CA11265_HEIDI-M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11265_HEIDI-M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11265_HEIDI-M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11265_HEIDI-M. fall under?
The CA11265_HEIDI-M. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11265_HEIDI-M. when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11265_HEIDI-M. you can contact the distributor directly for product support, shipping queries etc.
Is the CA11265_HEIDI-M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11265_HEIDI-M. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for CA11265_HEIDI-M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11265_HEIDI-M. often in real-time on the comparison pages.
What if I can't find stock of CA11265_HEIDI-M.?
You can fill out our help required form which you can use to request a quote for CA11265_HEIDI-M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.