Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.23
|
42
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
2,492
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
79
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,080
in stock
|
Buy Now | |
Rutronik
from US$1.37
|
-
|
Buy Now | |
Newark Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | Clip-On |
---|---|
Beam Type | Diffuser |
LED Lens Color | Transparent |
Lens Diameter | 21.6mm |
Lens Shape | Round |
Lens Material | PMMA (Polymethylmethacrylate) |
Beam Angle | 12° |
RoHS Compliant | Yes |
LEDiL ''HEIDI'' Series ╪ 21.6 x 11.7 mm Transparent 10░ Spot Beam Single Lens | Future Electronics |
LED lens | Transfer Multisort Elektronik |
21mm LED Optic, Taped Base, Diff Beam | RS |
Heidi Lens With Transparent Color | EBV Elektronik |
LENS OSRAM OSLON SSL 80 7° | Rutronik |
Lens, Round, 12Deg, Pmma, Xp-G Series Led | Newark Electronics |
Where can I find additional details, specifications and documents for a CA11264_HEIDI-D?
Additional datasheets, footprints and schematics for CA11264_HEIDI-D are listed on our Part Details page. You can also find images and similar parts to CA11264_HEIDI-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11264_HEIDI-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11264_HEIDI-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11264_HEIDI-D fall under?
The CA11264_HEIDI-D is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CA11264_HEIDI-D when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11264_HEIDI-D you can contact the distributor directly for product support, shipping queries etc.
Is the CA11264_HEIDI-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA11264_HEIDI-D have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, EBV Elektronik and Rutronik have stock available or on a lead time for CA11264_HEIDI-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11264_HEIDI-D often in real-time on the comparison pages.
What if I can't find stock of CA11264_HEIDI-D?
You can fill out our help required form which you can use to request a quote for CA11264_HEIDI-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.